Input Voltage Max | 6V |
---|---|
Input Voltage Min | 2.7V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Fixed |
LDO Regulator Case Style | HTSSOP |
No. of Pins | 24Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 2.5V |
Dropout Voltage Vdo | 160mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-A, dual-channel ultra-low-dropout voltage regulator with power good & enable | Texas Instruments |
TPS70358PWP TI | Elfaro |
LDO, DUAL, 3.3V/2.5V, 1A/2A, HTSSOP-24 | Newark Electronics |
Rgulateur LDO 3,3/1,2V 2A/1A | Euro-Tech |
Where can I find additional details, specifications and documents for a TPS70358PWP .?
Additional datasheets, footprints and schematics for TPS70358PWP . are listed on our Part Details page. You can also find images and similar parts to TPS70358PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS70358PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS70358PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS70358PWP . fall under?
The TPS70358PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS70358PWP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70358PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS70358PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS70358PWP . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for TPS70358PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS70358PWP . often in real-time on the comparison pages.
What if I can't find stock of TPS70358PWP .?
You can fill out our help required form which you can use to request a quote for TPS70358PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.