Input Voltage Max | 6V |
---|---|
Input Voltage Min | 2.7V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | HTSSOP |
No. of Pins | 24Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Dropout Voltage Vdo | 160mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Output Voltage | 5.5V |
Output Voltage Adjustable Range | 1.22V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Dual LDO Fixed Positive |
1-A, dual-channel ultra-low-dropout voltage regulator with power good & enable | Texas Instruments |
LDO Regulator, TPS70302PWP | RS |
Ic, V Reg, Linear, 2A, Htssop24 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS70302PWP .?
Additional datasheets, footprints and schematics for TPS70302PWP . are listed on our Part Details page. You can also find images and similar parts to TPS70302PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS70302PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS70302PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS70302PWP . fall under?
The TPS70302PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS70302PWP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70302PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS70302PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS70302PWP . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS70302PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS70302PWP . often in real-time on the comparison pages.
What if I can't find stock of TPS70302PWP .?
You can fill out our help required form which you can use to request a quote for TPS70302PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.