Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 12V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 120mA |
Output Voltage Nom. | 12V |
Switching Frequency | 170kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6734 |
Frequency | 170kHz |
IC Generic Number | 6734I |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.12A |
Output Voltage | 12.6V |
Output Voltage Max | 12.12V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching Step Up (Boost) |
Fixed 12-V 120-MA Boost-Converter Supply | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS6734ID .?
Additional datasheets, footprints and schematics for TPS6734ID . are listed on our Part Details page. You can also find images and similar parts to TPS6734ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS6734ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS6734ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS6734ID . fall under?
The TPS6734ID . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS6734ID . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS6734ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS6734ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS6734ID . have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for TPS6734ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS6734ID . often in real-time on the comparison pages.
What if I can't find stock of TPS6734ID .?
You can fill out our help required form which you can use to request a quote for TPS6734ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.