Prices starting from US$4.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$4.26 |
2,603
|
Buy Now |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 4 |
No. of Regulated Outputs | 7 |
Digital IC Case | NFBGA |
No. of Pins | 139Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Integrated Power Management IC (PMIC) with 3 DC/DC's, 4 LDO's, Audio Codec, USB HS Transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65930A2ZCHR?
Additional datasheets, footprints and schematics for TPS65930A2ZCHR are listed on our Part Details page. You can also find images and similar parts to TPS65930A2ZCHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65930A2ZCHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65930A2ZCHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65930A2ZCHR fall under?
The TPS65930A2ZCHR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65930A2ZCHR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65930A2ZCHR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65930A2ZCHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65930A2ZCHR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS65930A2ZCHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65930A2ZCHR often in real-time on the comparison pages.
What if I can't find stock of TPS65930A2ZCHR?
You can fill out our help required form which you can use to request a quote for TPS65930A2ZCHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.