No. of Digits | - |
---|---|
No. of Segments | - |
Driver Case Style | WQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 4.5V |
Interface Type | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Triple-Output AMOLED Display Power Supply | Texas Instruments |
AMOLED DISPLAY PWR SUPPLY, 4.5V, WQFN-16 | Farnell |
Amoled Display Pwr Supply, 4.5V, Wqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65632RTET .?
Additional datasheets, footprints and schematics for TPS65632RTET . are listed on our Part Details page. You can also find images and similar parts to TPS65632RTET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65632RTET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65632RTET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65632RTET . fall under?
The TPS65632RTET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS65632RTET . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65632RTET . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65632RTET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65632RTET . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPS65632RTET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65632RTET . often in real-time on the comparison pages.
What if I can't find stock of TPS65632RTET .?
You can fill out our help required form which you can use to request a quote for TPS65632RTET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.