Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.68
|
1,969
in stock
|
Buy Now |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 6V |
No. of Outputs | 3 Output |
DC / DC Converter IC Case | VQFN |
No. of Pins | 32Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | - |
Output Voltage - Output 2 | - |
Regulator Output Type | Adjustable |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.7V to 6.5V Input, 3A/2A/2A Triple Buck Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65266-1RHBT?
Additional datasheets, footprints and schematics for TPS65266-1RHBT are listed on our Part Details page. You can also find images and similar parts to TPS65266-1RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65266-1RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65266-1RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65266-1RHBT fall under?
The TPS65266-1RHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65266-1RHBT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65266-1RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65266-1RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65266-1RHBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS65266-1RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65266-1RHBT often in real-time on the comparison pages.
What if I can't find stock of TPS65266-1RHBT?
You can fill out our help required form which you can use to request a quote for TPS65266-1RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.