Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 18V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 3 |
Digital IC Case | VQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
4.5-V TO 18-V input, 3A/2A/2A output, synchronous triple buck converter | Texas Instruments |
PMU, 3 BUCK, 2 LDO, VQFN-40 | element14 |
Pmu, 3 Buck, 2 Ldo, Vqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65251RHAR?
Additional datasheets, footprints and schematics for TPS65251RHAR are listed on our Part Details page. You can also find images and similar parts to TPS65251RHAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65251RHAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65251RHAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65251RHAR fall under?
The TPS65251RHAR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65251RHAR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65251RHAR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65251RHAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65251RHAR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS65251RHAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65251RHAR often in real-time on the comparison pages.
What if I can't find stock of TPS65251RHAR?
You can fill out our help required form which you can use to request a quote for TPS65251RHAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.