Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 5 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 7 |
Digital IC Case | HTQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TPS65218B101PHPT?
Additional datasheets, footprints and schematics for TPS65218B101PHPT are listed on our Part Details page. You can also find images and similar parts to TPS65218B101PHPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65218B101PHPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65218B101PHPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65218B101PHPT fall under?
The TPS65218B101PHPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65218B101PHPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65218B101PHPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65218B101PHPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65218B101PHPT have stock available?
There is no stock from authorised distributors for TPS65218B101PHPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65218B101PHPT often in real-time on the comparison pages.
What if I can't find stock of TPS65218B101PHPT?
You can fill out our help required form which you can use to request a quote for TPS65218B101PHPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.