Supply Voltage | 3.6V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 4 |
No. of Regulated Outputs | 7 |
Digital IC Case | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +105°C |
Processor Type | AM335x DDR3 |
USB Type | Power Controller |
Sgl Chip Pwr Sol | Mouser Electronics |
Pmu, 3Buck, 1Boost, 4Ldo, 1Chrg, 48Vqfn Rohs Compliant: Yes |Texas Instruments TPS65217BRSLT | Newark Electronics |
Power Management IC (PMIC) w/ 3 DC/DCs, 4 LDOs, linear battery charger & white LED driver | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65217BRSLT .?
Additional datasheets, footprints and schematics for TPS65217BRSLT . are listed on our Part Details page. You can also find images and similar parts to TPS65217BRSLT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65217BRSLT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65217BRSLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65217BRSLT . fall under?
The TPS65217BRSLT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65217BRSLT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65217BRSLT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65217BRSLT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65217BRSLT . have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for TPS65217BRSLT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65217BRSLT . often in real-time on the comparison pages.
What if I can't find stock of TPS65217BRSLT .?
You can fill out our help required form which you can use to request a quote for TPS65217BRSLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.