Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS65150 |
Kit Application Type | Power Management |
Application Sub Type | Power Supply |
Kit Contents | Eval Board TPS65150 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3 Voltages for TFT/LCD/Dual Power Supply Adj Fault Detection Timing VCOM Buffer 1.8-6V Supply |
TPS65150 Low Vin LCD power supply (bias) with integrated VCOM Evaluation Module | Texas Instruments |
Evaluation Board, Lcd Bias Supply | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65150EVM-697?
Additional datasheets, footprints and schematics for TPS65150EVM-697 are listed on our Part Details page. You can also find images and similar parts to TPS65150EVM-697 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65150EVM-697 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65150EVM-697 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65150EVM-697 fall under?
The TPS65150EVM-697 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS65150EVM-697 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65150EVM-697 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65150EVM-697 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65150EVM-697 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS65150EVM-697.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65150EVM-697 often in real-time on the comparison pages.
What if I can't find stock of TPS65150EVM-697?
You can fill out our help required form which you can use to request a quote for TPS65150EVM-697 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.