Supply Voltage | 6.3V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 5 |
Digital IC Case | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Processor Type | OMAP-L138 |
Termination Type | Surface Mount Device |
Power Management IC (PMIC) with battery charger, three step-down converters and two LDOs | Texas Instruments |
Ic, Powermana3Dc/Dcs, 2Ldos48Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65070RSLT .?
Additional datasheets, footprints and schematics for TPS65070RSLT . are listed on our Part Details page. You can also find images and similar parts to TPS65070RSLT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65070RSLT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65070RSLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65070RSLT . fall under?
The TPS65070RSLT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65070RSLT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65070RSLT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65070RSLT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65070RSLT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS65070RSLT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65070RSLT . often in real-time on the comparison pages.
What if I can't find stock of TPS65070RSLT .?
You can fill out our help required form which you can use to request a quote for TPS65070RSLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.