Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 3 |
No. of Regulated Outputs | 5 |
Digital IC Case | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40ยฐC |
Operating Temperature Max | 85ยฐC |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Configurable Integrated Power Management (PMIC) with two DC/DC converters and three LDOs | Texas Instruments |
PWR MANAGEMENT IC, 5 OUTPUT, VQFN-24 | element14 |
Configurable PMIC w/ 2 DC/DC converters & 3 LDOs, 1A+0.6A, Vin 1.5รท6.5V | Micros |
Pwr Management Ic, 5 Output, Vqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65053RGER?
Additional datasheets, footprints and schematics for TPS65053RGER are listed on our Part Details page. You can also find images and similar parts to TPS65053RGER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65053RGER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65053RGER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65053RGER fall under?
The TPS65053RGER is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65053RGER when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65053RGER you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65053RGER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65053RGER have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Micros and Newark Electronics have stock available or on a lead time for TPS65053RGER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65053RGER often in real-time on the comparison pages.
What if I can't find stock of TPS65053RGER?
You can fill out our help required form which you can use to request a quote for TPS65053RGER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.