TPS65051RSMT Part Information
Details for TPS65051RSMT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Description
The TPS6505x family of devices are integrated power-management ICs for applications powered by one Li-Ion or Li-Polymer cell, which require multiple power rails. The TPS6505x devices provide two highly efficient, 2.25-MHz step-down converters targeted at providing the core voltage and I/O voltage in a processor-based system. Both step-down converters enter a low-power mode at light load for maximum efficiency across the widest possible range of load currents. For low noise applications, the devices can be forced into fixed-frequency PWM mode by pulling the MODE pin high. The TPS6505x devices also integrate two 400-mA LDO and two 200mA LDO voltage regulators. Each LDO operates with an input voltage range from 1.5 V to 6.5 V, allowing them to be supplied from one of the step-down converters or directly from the main battery.
Part Downloads


Part Features
- 100% Duty Cycle for Lowest Dropout
- 180u00b0 Out-of-Phase Operation
- 2.25-MHz Fixed-Frequency Operation
- Digital Voltage Selection for the LDOs
- Output Current for DC-DC Converters: u2013 TPS65050, TPS65054: 2 u00d7 0.6 A u2013 TPS65051, TPS65052 and TPS65056: DCDC1 = 1 A; DCDC2 = 0.6 A
- Output Voltage Accuracy in PWM Mode u00b11%
- Output Voltages for DC-DC Converters u2013 Externally Adjustable and Fixed Versions Available u2013 Digital Voltage Selection for the DCDC2
- Power Save Mode at Light Load Current
- Total Typical 32-u03bcA Quiescent Current for Both DC-DC Converters
- Two General-Purpose 200-mA, High PSRR LDOs
- Two General-Purpose 400-mA, High PSRR LDOs
- Up To 95% Efficiency
- VI Range for DC-DC Converters From 2.5 V to 6 V
- VI range for LDOs From 1.5 V to 6.5 V
Part Specifications
Supply Voltage | 6V |
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 4 |
No. of Regulated Outputs | 6 |
Digital IC Case | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Processor Type | OMAP Samsung S3C24xx TMS320 |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Power Management IC (PMIC) with two DC/DCs and four LDOs | Texas Instruments