Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Supply Voltage | 6.6V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 3 |
No. of Regulated Outputs | 6 |
Digital IC Case | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Configurable integrated power management (PMIC) with 3 DC/DC converters and 3 LDOs | Texas Instruments |
Pwr Management Ic, 6 Output, Vqfn-32 | Newark Electronics |
PWR MANAGEMENT IC, 6 OUTPUT, VQFN-32 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS650250RHBR .?
Additional datasheets, footprints and schematics for TPS650250RHBR . are listed on our Part Details page. You can also find images and similar parts to TPS650250RHBR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS650250RHBR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS650250RHBR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS650250RHBR . fall under?
The TPS650250RHBR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS650250RHBR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS650250RHBR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS650250RHBR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS650250RHBR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TPS650250RHBR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS650250RHBR . often in real-time on the comparison pages.
What if I can't find stock of TPS650250RHBR .?
You can fill out our help required form which you can use to request a quote for TPS650250RHBR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.