Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 5 |
Digital IC Case | VQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Processor Type | Marvell-PXA270 |
6-channel Power Management IC (PMIC) with 3DC/DCs, 3 LDOs, I2C interface and dynamic voltage scaling | Texas Instruments |
Power Management, 3 Buck, 2 Ldo, Vqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS65020RHAT?
Additional datasheets, footprints and schematics for TPS65020RHAT are listed on our Part Details page. You can also find images and similar parts to TPS65020RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65020RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65020RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65020RHAT fall under?
The TPS65020RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65020RHAT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65020RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65020RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65020RHAT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS65020RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65020RHAT often in real-time on the comparison pages.
What if I can't find stock of TPS65020RHAT?
You can fill out our help required form which you can use to request a quote for TPS65020RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.