Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.37
|
8,840
in stock
|
Buy Now |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 4.4V |
Battery Charge Voltage | - |
Charge Current Max | - |
Battery IC Case Style | VQFN |
No. of Pins | 48Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Battery Management Function | Charge Controller |
Control Interface | I2C Serial |
Input Voltage Max | 5.5V |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 4.2V |
Termination Type | Surface Mount Device |
Multi-Channel 1-cell Li-Ion PMIC USB/AC Charger, 2DC/DC, 2 LDOs, I2C interface in QFN-48 | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65013RGZT.?
Additional datasheets, footprints and schematics for TPS65013RGZT. are listed on our Part Details page. You can also find images and similar parts to TPS65013RGZT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65013RGZT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65013RGZT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65013RGZT. fall under?
The TPS65013RGZT. is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65013RGZT. when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65013RGZT. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65013RGZT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65013RGZT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS65013RGZT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65013RGZT. often in real-time on the comparison pages.
What if I can't find stock of TPS65013RGZT.?
You can fill out our help required form which you can use to request a quote for TPS65013RGZT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.