Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.02
|
18,733
in stock
|
Buy Now |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 4 |
Digital IC Case | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65011 |
Battery Management Function | Charge Controller |
Battery Type | Li-Ion Li-Pol |
Control Interface | I2C Serial |
Input Voltage Max | 5.5V |
No. of Series Cells | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 4.2V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.4V |
Termination Type | Surface Mount Device |
Multi-Channel 1-cell Li-Ion Power PMIC USB/AC Charger, 2DC/DC, 2 LDOs, I2C interface in QFN-48 | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS65011RGZR?
Additional datasheets, footprints and schematics for TPS65011RGZR are listed on our Part Details page. You can also find images and similar parts to TPS65011RGZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS65011RGZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS65011RGZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS65011RGZR fall under?
The TPS65011RGZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS65011RGZR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS65011RGZR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS65011RGZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS65011RGZR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS65011RGZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS65011RGZR often in real-time on the comparison pages.
What if I can't find stock of TPS65011RGZR?
You can fill out our help required form which you can use to request a quote for TPS65011RGZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.