Supply Voltage | 6V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 3 |
Digital IC Case | WQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.25MHz Step-Down Converter with Dual LDOs & SVS Power Management IC (PMIC) | Texas Instruments |
Buck Reg W/ Ldo, 3 O/P, Wqfn-20 | Newark Electronics |
BUCK REG W/ LDO, 3 O/P, WQFN-20 | element14 |
Where can I find additional details, specifications and documents for a TPS650061RUKT .?
Additional datasheets, footprints and schematics for TPS650061RUKT . are listed on our Part Details page. You can also find images and similar parts to TPS650061RUKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS650061RUKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS650061RUKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS650061RUKT . fall under?
The TPS650061RUKT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS650061RUKT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS650061RUKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS650061RUKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS650061RUKT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS650061RUKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS650061RUKT . often in real-time on the comparison pages.
What if I can't find stock of TPS650061RUKT .?
You can fill out our help required form which you can use to request a quote for TPS650061RUKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.