TPS63070RNMT . Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK-BOOST 2.4KHZ VQFN-15

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
12,161 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck-Boost
Input Voltage Min 2V
Input Voltage Max 16V
No. of Outputs 1Outputs
DC / DC Converter IC Case VQFN
No. of Pins 15Pins
Output Current 2A
Output Voltage Min 2.5V
Output Voltage Max 9V
Switching Frequency 2.4kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Wide input voltage (2V-16V) buck-boost converter | Texas Instruments
TPS63070RNMT | Elfaro
Dc/Dc Conv, Buck-Boost, 2.4Khz, Vqfn-15 | Newark Electronics
Wide Input Voltage B uck-Boost Convter | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS63070RNMT .?

Additional datasheets, footprints and schematics for TPS63070RNMT . are listed on our Part Details page. You can also find images and similar parts to TPS63070RNMT . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS63070RNMT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63070RNMT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS63070RNMT . fall under?

The TPS63070RNMT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS63070RNMT . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63070RNMT . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS63070RNMT . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS63070RNMT . have stock available?

Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS63070RNMT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS63070RNMT . often in real-time on the comparison pages.

What if I can't find stock of TPS63070RNMT .?

You can fill out our help required form which you can use to request a quote for TPS63070RNMT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay