Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS63070 |
Kit Application Type | Power Management |
Application Sub Type | Buck-Boost Converter |
Kit Contents | Eval Board TPS63070 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TPS63070 Buck-Boost Converter Evaluation Module | Texas Instruments |
DC to DC conv. Dev Kit, TPS63070EVM-693 | RS |
Where can I find additional details, specifications and documents for a TPS63070EVM-693?
Additional datasheets, footprints and schematics for TPS63070EVM-693 are listed on our Part Details page. You can also find images and similar parts to TPS63070EVM-693 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63070EVM-693 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63070EVM-693 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63070EVM-693 fall under?
The TPS63070EVM-693 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS63070EVM-693 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63070EVM-693 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63070EVM-693 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63070EVM-693 have stock available?
Authorised distributors including Texas Instruments, RS and Farnell have stock available or on a lead time for TPS63070EVM-693.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63070EVM-693 often in real-time on the comparison pages.
What if I can't find stock of TPS63070EVM-693?
You can fill out our help required form which you can use to request a quote for TPS63070EVM-693 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.