TPS630701RNMT . Part Information
Details for TPS630701RNMT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy TPS630701RNMT Directly from Texas Instruments (0 in stock) at $1.0120
Part Downloads

Part Specifications
Topology | Buck-Boost |
Input Voltage Min | 2V |
Input Voltage Max | 16V |
DC / DC Converter IC Case | VQFN |
No. of Pins | 15Pins |
Output Current | 2A |
Output Voltage Nom. | 5V |
Switching Frequency | 2.4MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK-BOOST, 2.4MHZ, VQFN-15; Topology:Buck-Boost; Input Voltage Min:2V; Input Voltage Max:16V; DC / DC Converter IC Case:VQFN; No. of Pins:15Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:2.4MHz; RoHS Compliant: Yes | Newark Electronics
- Wide input voltage (2V-16V) buck-boost converter | Texas Instruments
Viewing Distributors for TPS630701RNMT .
Loading...
Loading Results for TPS630701RNMT .