Topology | Buck-Boost |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 12V |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 2A |
Output Voltage Nom. | 5V |
Switching Frequency | 2.4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Primary Input Voltage | 12V |
2.5V to 12V input voltage, 93% Efficient, 2.25A Switch Current Limit, Buck-Boost Converter | Texas Instruments |
Buck/Boost, Sync, 5V, 10Son | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS63061DSCT?
Additional datasheets, footprints and schematics for TPS63061DSCT are listed on our Part Details page. You can also find images and similar parts to TPS63061DSCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63061DSCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63061DSCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63061DSCT fall under?
The TPS63061DSCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS63061DSCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63061DSCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63061DSCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63061DSCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS63061DSCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63061DSCT often in real-time on the comparison pages.
What if I can't find stock of TPS63061DSCT?
You can fill out our help required form which you can use to request a quote for TPS63061DSCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.