Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Topology | Buck-Boost |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 12V |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 2A |
Output Voltage Nom. | 5V |
Switching Frequency | 2.4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Primary Input Voltage | 12V |
2.5V to 12V input voltage, 93% Efficient, 2.25A Switch Current Limit, Buck-Boost Converter | Texas Instruments |
Voltage Reg, Buck/Boost, 2A, Son-10 | Newark Electronics |
VOLTAGE REG, BUCK / BOOST, 2A, SON-10 | element14 |
Where can I find additional details, specifications and documents for a TPS63061DSCR?
Additional datasheets, footprints and schematics for TPS63061DSCR are listed on our Part Details page. You can also find images and similar parts to TPS63061DSCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63061DSCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63061DSCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63061DSCR fall under?
The TPS63061DSCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS63061DSCR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63061DSCR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63061DSCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63061DSCR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPS63061DSCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63061DSCR often in real-time on the comparison pages.
What if I can't find stock of TPS63061DSCR?
You can fill out our help required form which you can use to request a quote for TPS63061DSCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.