Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS63060 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck/Boost Converter |
Kit Contents | Eval Board TPS63060 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 93% Efficiency 2A/1A O/P Current at 5V in Buck Mode & 1.3A at 5V in Boost Mode Power Good Output |
TPS63060EVM-619 Eval Mod | Mouser Electronics |
Buck/Boost Dc-Dc Conv, Evaluation Mod | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS63060EVM-619 .?
Additional datasheets, footprints and schematics for TPS63060EVM-619 . are listed on our Part Details page. You can also find images and similar parts to TPS63060EVM-619 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63060EVM-619 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63060EVM-619 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63060EVM-619 . fall under?
The TPS63060EVM-619 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS63060EVM-619 . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63060EVM-619 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63060EVM-619 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63060EVM-619 . have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS63060EVM-619 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63060EVM-619 . often in real-time on the comparison pages.
What if I can't find stock of TPS63060EVM-619 .?
You can fill out our help required form which you can use to request a quote for TPS63060EVM-619 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.