Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Topology | Buck-Boost |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 12V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 2A |
Output Voltage Min | 2.5V |
Output Voltage Max | 8V |
Switching Frequency | 2.4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 8V |
Primary Input Voltage | 12V |
2.5V to 12V input voltage, 93% Efficient, 2.25A Switch Current Limit, Buck-Boost Converter | Texas Instruments |
Buck/Boost, Sync, Adj, 10Son | Newark Electronics |
BUCK/BOOST, SYNC, ADJ, 10SON | element14 |
2.5-12V Buck-Boost Converter 2A WSON10EP | RS |
Where can I find additional details, specifications and documents for a TPS63060DSCT .?
Additional datasheets, footprints and schematics for TPS63060DSCT . are listed on our Part Details page. You can also find images and similar parts to TPS63060DSCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63060DSCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63060DSCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63060DSCT . fall under?
The TPS63060DSCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS63060DSCT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63060DSCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63060DSCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63060DSCT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS63060DSCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63060DSCT . often in real-time on the comparison pages.
What if I can't find stock of TPS63060DSCT .?
You can fill out our help required form which you can use to request a quote for TPS63060DSCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.