TPS63051YFFT Part Information
Details for TPS63051YFFT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy TPS63051YFFT Directly from Texas Instruments (750 in stock) at $0.7480
Part Downloads

Part Specifications
Topology | Buck-Boost |
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 12Pins |
Output Current | 500mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK-BOOST, 2.5MHZ, DSBGA-12 | Newark Electronics
- Tiny Single Inductor Buck Boost Converter | Texas Instruments
Viewing Distributors for TPS63051YFFT
Loading...
Loading Results for TPS63051YFFT