Topology | Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 1A |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Switching Frequency | 2.6MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.2V |
Frequency | 2400kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.8A |
Output Voltage | 5.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.8V |
Switch Output Current Isw Max | 1A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost-Buck |
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches | Texas Instruments |
Ic, Dc Dc Conv, 1A, 10Son | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS63030DSKT .?
Additional datasheets, footprints and schematics for TPS63030DSKT . are listed on our Part Details page. You can also find images and similar parts to TPS63030DSKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63030DSKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63030DSKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63030DSKT . fall under?
The TPS63030DSKT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS63030DSKT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63030DSKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63030DSKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63030DSKT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS63030DSKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63030DSKT . often in real-time on the comparison pages.
What if I can't find stock of TPS63030DSKT .?
You can fill out our help required form which you can use to request a quote for TPS63030DSKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.