Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS63020 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck/Boost Converter |
Kit Contents | Evaluation Board TPS63020 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | Buck-Boost Converter |
Core Sub-Architecture | Power Management - Voltage Regulator |
Features | Dynamic Switch Current Limit Power Save Mode for Improved Efficiency at Light Loads |
Kit Features | Power Save Mode for Improved Efficiency at Light Loads Over-Temperature Protection |
Type | Buck-Boost Converter |
Evaluation Module Board for TPS63020 Buck-Boost Converter with 4A Switch | Texas Instruments |
Buck-Boost Conv, Evaluation Mod | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS63020EVM-487?
Additional datasheets, footprints and schematics for TPS63020EVM-487 are listed on our Part Details page. You can also find images and similar parts to TPS63020EVM-487 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63020EVM-487 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63020EVM-487 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63020EVM-487 fall under?
The TPS63020EVM-487 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS63020EVM-487 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63020EVM-487 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63020EVM-487 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63020EVM-487 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS63020EVM-487.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63020EVM-487 often in real-time on the comparison pages.
What if I can't find stock of TPS63020EVM-487?
You can fill out our help required form which you can use to request a quote for TPS63020EVM-487 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.