Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | VSON |
No. of Pins | 10Pins |
Output Current | 1.8A |
Output Voltage Nom. | 5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
96% Buck-Boost Converter with 1.7A Current Switches, 5V fixed Output voltage in 3x3 QFN | Texas Instruments |
Dc/Dc Conv, Buck-Boost, 1.5Mhz, Vson-10 | Newark Electronics |
DC/DC CONV, BUCK-BOOST, 1.5MHZ, VSON-10 | Farnell |
Where can I find additional details, specifications and documents for a TPS63002DRCR?
Additional datasheets, footprints and schematics for TPS63002DRCR are listed on our Part Details page. You can also find images and similar parts to TPS63002DRCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63002DRCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63002DRCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63002DRCR fall under?
The TPS63002DRCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS63002DRCR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63002DRCR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63002DRCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63002DRCR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell and element14 have stock available or on a lead time for TPS63002DRCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63002DRCR often in real-time on the comparison pages.
What if I can't find stock of TPS63002DRCR?
You can fill out our help required form which you can use to request a quote for TPS63002DRCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.