Topology | Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | VSON |
No. of Pins | 10Pins |
Output Current | 1.2A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN | Texas Instruments |
DC/DC CONV, BUCK, 1.5MHZ, VSON-8 | Farnell |
Dc/Dc Conv, Buck, 1.5Mhz, Vson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS63001DRCR .?
Additional datasheets, footprints and schematics for TPS63001DRCR . are listed on our Part Details page. You can also find images and similar parts to TPS63001DRCR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63001DRCR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63001DRCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63001DRCR . fall under?
The TPS63001DRCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS63001DRCR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63001DRCR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63001DRCR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63001DRCR . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPS63001DRCR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63001DRCR . often in real-time on the comparison pages.
What if I can't find stock of TPS63001DRCR .?
You can fill out our help required form which you can use to request a quote for TPS63001DRCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.