Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 16Pins |
Output Current - Output 1 | 300mA |
Output Current - Output 2 | 100mA |
Output Voltage - Output 1 | 3V |
Output Voltage - Output 2 | 12V |
Regulator Output Type | Fixed Adjustable |
Switching Frequency | 1.05MHz |
Topology | Buck Boost |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Tiny Single-chip Dual Solution with 360nA Iq Buck and up to 15V Boost in WCSP | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62770YFPT .?
Additional datasheets, footprints and schematics for TPS62770YFPT . are listed on our Part Details page. You can also find images and similar parts to TPS62770YFPT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62770YFPT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62770YFPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62770YFPT . fall under?
The TPS62770YFPT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62770YFPT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62770YFPT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62770YFPT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62770YFPT . have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TPS62770YFPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62770YFPT . often in real-time on the comparison pages.
What if I can't find stock of TPS62770YFPT .?
You can fill out our help required form which you can use to request a quote for TPS62770YFPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.