Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.56
|
1,078
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.15V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 8Pins |
Output Current | 300mA |
Output Voltage Min | 1.2V |
Output Voltage Max | 1.8V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ultra-low-power DCDC converter with Vin-switch in WCSP | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62746YFPT?
Additional datasheets, footprints and schematics for TPS62746YFPT are listed on our Part Details page. You can also find images and similar parts to TPS62746YFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62746YFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62746YFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62746YFPT fall under?
The TPS62746YFPT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS62746YFPT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62746YFPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62746YFPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62746YFPT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS62746YFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62746YFPT often in real-time on the comparison pages.
What if I can't find stock of TPS62746YFPT?
You can fill out our help required form which you can use to request a quote for TPS62746YFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.