TPS62745EVM-622 . Part Information

Details for TPS62745EVM-622 . by Texas Instruments

Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Power Management Development Kits

Part Downloads

Part Specifications

Silicon Manufacturer Texas Instruments
Silicon Core Number TPS62745
Kit Application Type Power Management - Voltage Regulator
Application Sub Type Synchronous Buck Converter
Kit Contents Eval Board TPS62745
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Features 300mA Sync Buck Converter 16 Selectable O/P Voltage Between 1.8V-3.3V 3.3V-10V I/P Voltage
RoHS Compliant

Alternative Part Descriptions

  • EVALUATION BOARD, SYNC BUCK CONV; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS62745; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter; Kit Contents:Eval RoHS Compliant: Yes | Newark Electronics
  • Ultra Low Iq, Wide VIN Step-Down Converter Evaluation Module | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS62745EVM-622 .?

Additional datasheets, footprints and schematics for TPS62745EVM-622 . are listed in our Part Details tab. You can also find the TPS62745EVM-622 . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS62745EVM-622 . in the Pricing & Inventory tab next to part details. You can view TPS62745EVM-622 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS62745EVM-622 . fall under?

The TPS62745EVM-622 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.

Can I view similar or alternative parts?

You can view similar parts to TPS62745EVM-622 . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62745EVM-622 . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS62745EVM-622 . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TPS62745EVM-622 . have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for TPS62745EVM-622 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS62745EVM-622 . often in real-time on the comparison pages.

What if I can't find stock of TPS62745EVM-622 .?

You can fill out our help required form which you can use to request a quote for TPS62745EVM-622 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TPS62745EVM-622 .

Loading...
Loading Results for TPS62745EVM-622 .
We use cookies to improve your experience. See our privacy policy.
Okay