TPS62745DSST . Part Information
Details for TPS62745DSST . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.3400 |
250 | 1.2500 |
Stock Information
Details
Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 3.3V |
Input Voltage Max | 10V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 12Pins |
Output Current | 300mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 3.3V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, SYNC BUCK, 2.5MHZ, WSON-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:300mA; Output RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS62745DSST .?
Additional datasheets, footprints and schematics for TPS62745DSST . are listed in our Part Details tab. You can also find the TPS62745DSST . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62745DSST . in the Pricing & Inventory tab next to part details. You can view TPS62745DSST . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62745DSST . fall under?
The TPS62745DSST . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS62745DSST . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62745DSST . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62745DSST . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS62745DSST . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS62745DSST ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62745DSST . often in real-time on the comparison pages.
What if I can't find stock of TPS62745DSST .?
You can fill out our help required form which you can use to request a quote for TPS62745DSST . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.