TPS627431YFPT Part Information
Details for TPS627431YFPT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Description
The TPS62743 is a high efficiency step down converter with ultra low quiescent current of typical 360 nA. The device is optimized to operate with a 2.2-µH inductor and 10µF output capacitor. The device uses DCS-Control™ and operates with a typical switching frequency of 1.2 MHz. In Power Save Mode the device extends the light load efficiency down to a load current range of 10-µA and below. TPS62743 provides an output current of 300 mA. Once started the device operates down to an input voltage range of 2.0 V. This allows to operate the device directly from a single Li-MnO2 coin cell. The TPS62743 provides 8 programmable output voltages between 1.2V and 3.3V selectable by three selection pins. The TPS62743 is optimized to provide a low output voltage ripple and low noise using a small output capacitor. Once the input voltage comes close to the output voltage the device enters the No Ripple 100% mode to prevent an increase of output ripple voltage. In this operation mode the device stops switching and turns the high side MOSFET switch on.
Part Downloads

Part Features
- 360 nA Operational Quiescent Current
- Automatic Transition to No Ripple 100% Mode
- Input Voltage Range Down to 2.0 V Once Started
- Input Voltage Range VIN from 2.15 V to 5.5 V
- Low Output Voltage Ripple
- Output Current u2013 TPS62743 300 mA u2013 TPS627431 400mA
- Output Voltage Discharge
- Power Save Mode Operation
- RF Friendly DCS-Controlu2122
- Selectable Output Voltages u2013 8 voltage options between 1.2 V to 3.3 V
- Small 1.6 mm u00d7 0.9 mm, 8 Ball WCSP Package
- Total Solution Size <10mm2
- Up to 90% Efficiency at 10-u00b5A Output Current
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 2.15V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 8Pins |
Output Current | 400mA |
Output Voltage Min | 1.3V |
Output Voltage Max | 3.1V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 1.2MHZ, DSBGA-8; Topology:Buck (Step Down); Input Voltage Min:2.15V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DSBGA; No. of Pins:8Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes | Newark Electronics