TPS62733DRYT Part Information
Details for TPS62733DRYT by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.6200 |
10 | 1.2200 |
50 | 1.1100 |
100 | 0.9970 |
250 | 0.9240 |
Stock Information
Details
Part Features
- 12-mm2
- Automatic Transition from DC-DC to Bypass Mode
- Fixed Output Voltages 1.9 V, 2.05 V, 2.1 V, 2.3 V
- Input Voltage Range VIN From 1.9 V to 3.9 V
- Internal Feedback Divider Disconnect
- Open-Drain Status Output STAT
- Optimized For Low Output Ripple Voltage
- Output Peak Current up to 100 mA
- Small 1 u00d7 1.5 u00d7 0.6-mm3 USON Package
- Small External Output Filter Components 2.2 u03bcH and 2.2 u03bcF
- Typ. 25-u03bcA DC-DC Quiescent Current
- Typ. 30-nA Ultra Low-Power Bypass Mode
- Typical 2.1-u2126 Bypass Switch Between VIN and VOUT
- Up to 3-MHz Switch Frequency
- Up to 95% DC-DC Efficiency
Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 1.9V |
Input Voltage Max | 3.9V |
DC / DC Converter IC Case | USON |
No. of Pins | 6Pins |
Output Current | 100mA |
Output Voltage Nom. | 2.3V |
Switching Frequency | 3MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 3MHZ, USON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.9V; Input Voltage Max:3.9V; DC / DC Converter IC Case:USON; No. of Pins:6Pins; Output Current:100mA; Output Voltage Nom.:2.3V; Switching RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS62733DRYT?
Additional datasheets, footprints and schematics for TPS62733DRYT are listed in our Part Details tab. You can also find the TPS62733DRYT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62733DRYT in the Pricing & Inventory tab next to part details. You can view TPS62733DRYT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62733DRYT fall under?
The TPS62733DRYT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62733DRYT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62733DRYT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62733DRYT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS62733DRYT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS62733DRYT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62733DRYT often in real-time on the comparison pages.
What if I can't find stock of TPS62733DRYT?
You can fill out our help required form which you can use to request a quote for TPS62733DRYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.