TPS62730DRYR . Part Information

Details for TPS62730DRYR . by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Power Management

Part Downloads

Part Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 1.9V
Input Voltage Max 3.9V
DC / DC Converter IC Case USON
No. of Pins 6Pins
Output Current 100mA
Output Voltage Nom. 2.1V
Switching Frequency 3MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • DC/DC CONV, SYNC BUCK, 3MHZ, USON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.9V; Input Voltage Max:3.9V; DC / DC Converter IC Case:USON; No. of Pins:6Pins; Output Current:100mA; Output Voltage Nom.:2.1V; Switching RoHS Compliant: Yes | Newark Electronics
  • Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS62730DRYR .?

Additional datasheets, footprints and schematics for TPS62730DRYR . are listed in our Part Details tab. You can also find the TPS62730DRYR . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS62730DRYR . in the Pricing & Inventory tab next to part details. You can view TPS62730DRYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS62730DRYR . fall under?

The TPS62730DRYR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS62730DRYR . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62730DRYR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS62730DRYR . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TPS62730DRYR . have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for TPS62730DRYR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS62730DRYR . often in real-time on the comparison pages.

What if I can't find stock of TPS62730DRYR .?

You can fill out our help required form which you can use to request a quote for TPS62730DRYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TPS62730DRYR .

Loading...
Loading Results for TPS62730DRYR .
We use cookies to improve your experience. See our privacy policy.
Okay