Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.56
|
200
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 6Pins |
Output Current | 600mA |
Output Voltage Nom. | 1.5V |
Switching Frequency | 6MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 62622 |
Frequency | 6MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.6A |
Output Voltage | 1.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.3V |
Switch Output Current Isw Max | 1200mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
600-mA, 6-MHz, Vout 1.5V, 90% Efficiency Step-Down Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62622YFFT?
Additional datasheets, footprints and schematics for TPS62622YFFT are listed on our Part Details page. You can also find images and similar parts to TPS62622YFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62622YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62622YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62622YFFT fall under?
The TPS62622YFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62622YFFT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62622YFFT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62622YFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62622YFFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS62622YFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62622YFFT often in real-time on the comparison pages.
What if I can't find stock of TPS62622YFFT?
You can fill out our help required form which you can use to request a quote for TPS62622YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.