Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 3.8V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 10Pins |
Output Current | 1.5A |
Output Voltage Min | 600mV |
Output Voltage Max | 3.8V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Adjustable, 96% Efficiency, 1.5A Buck Converter for low input voltages | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62510DRCT?
Additional datasheets, footprints and schematics for TPS62510DRCT are listed on our Part Details page. You can also find images and similar parts to TPS62510DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62510DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62510DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62510DRCT fall under?
The TPS62510DRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62510DRCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62510DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62510DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62510DRCT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for TPS62510DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62510DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS62510DRCT?
You can fill out our help required form which you can use to request a quote for TPS62510DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.