TPS62420DRCR . Semiconductors - ICs by Texas Instruments

DC-DC CONV SYNC BUCK 2.25MHZ VSON-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.90
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.71
11,227
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.63
-
Buy Now
Logo for element14
element14
from US$1.20
-
Buy Now

Specifications

Input Voltage Min 2.5V
Input Voltage Max 6V
No. of Outputs 2 Output
DC / DC Converter IC Case VSON
No. of Pins 10Pins
Output Current - Output 1 600mA
Output Current - Output 2 1A
Output Voltage - Output 1 6V
Output Voltage - Output 2 6V
Regulator Output Type Adjustable
Switching Frequency 2.25MHz
Topology Synchronous Buck (Step Down)
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN | Texas Instruments
Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS62420DRCR .?

Additional datasheets, footprints and schematics for TPS62420DRCR . are listed on our Part Details page. You can also find images and similar parts to TPS62420DRCR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS62420DRCR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62420DRCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS62420DRCR . fall under?

The TPS62420DRCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS62420DRCR . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62420DRCR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS62420DRCR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS62420DRCR . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62420DRCR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS62420DRCR . often in real-time on the comparison pages.

What if I can't find stock of TPS62420DRCR .?

You can fill out our help required form which you can use to request a quote for TPS62420DRCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay