Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 6V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | VSON |
No. of Pins | 10Pins |
Output Current - Output 1 | 800mA |
Output Current - Output 2 | 800mA |
Output Voltage - Output 1 | 6V |
Output Voltage - Output 2 | 6V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.25MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN | Texas Instruments |
DC-DC CONV, SYNC BUCK, 2.25MHZ, VSON-10 | element14 |
Dc-Dc Conv, Sync Buck, 2.25Mhz, Vson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62410DRCR .?
Additional datasheets, footprints and schematics for TPS62410DRCR . are listed on our Part Details page. You can also find images and similar parts to TPS62410DRCR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62410DRCR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62410DRCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62410DRCR . fall under?
The TPS62410DRCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62410DRCR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62410DRCR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62410DRCR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62410DRCR . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for TPS62410DRCR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62410DRCR . often in real-time on the comparison pages.
What if I can't find stock of TPS62410DRCR .?
You can fill out our help required form which you can use to request a quote for TPS62410DRCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.