Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSON |
No. of Pins | 10Pins |
Output Current | 500mA |
Output Voltage Min | 600mV |
Output Voltage Max | 5.4V |
Switching Frequency | 3MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN | Texas Instruments |
DC/DC CONV, SYNC BUCK, 3MHZ, VSON-10 | element14 |
Dc/Dc Conv, Sync Buck, 3Mhz, Vson-10 | Newark Electronics |
SMT | Component Electronics |
Where can I find additional details, specifications and documents for a TPS62300DRCR .?
Additional datasheets, footprints and schematics for TPS62300DRCR . are listed on our Part Details page. You can also find images and similar parts to TPS62300DRCR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62300DRCR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62300DRCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62300DRCR . fall under?
The TPS62300DRCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62300DRCR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62300DRCR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62300DRCR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62300DRCR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS62300DRCR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62300DRCR . often in real-time on the comparison pages.
What if I can't find stock of TPS62300DRCR .?
You can fill out our help required form which you can use to request a quote for TPS62300DRCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.