TPS62290DRVT Part Information
Details for TPS62290DRVT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Description
The TPS6229x devices are highly efficient synchronous step down DC/DC converters optimized for battery powered portable applications. They provide up to 1000-mA output current from a single Li-ion cell. With an input voltage range of 2.3 V to 6.0 V, the devices support batteries with extended voltage range and are ideal to power portable applications like mobile phones and other portable equipment. The TPS6229x devices operate at 2.25-MHz fixed switching frequency and enter power save mode operation at light load currents to maintain high efficiency over the entire load current range. The power save mode is optimized for low output voltage ripple. For low noise applications, the devices can be forced into fixed frequency pulse width modulation (PWM) mode by pulling the MODE pin high. In the shutdown mode, the current consumption is reduced to less than 1 μA. The TPS6229x devices allow the use of small inductors and capacitors to achieve a small solution size. The TPS6229x devices operate over a free air temperature range of –40°C to 85°C. The devices are available in a 2-mm × 2-mm 6-pin WSON package (DRV).
Part Downloads


Part Features
- 100% Duty Cycle for Lowest Dropout
- 2.25-MHz Fixed Frequency Operation
- Available in a 2-mm u00d7 2-mm u00d7 0.8-mm WSON (6)
- Fixed Output Voltage Options
- High Efficiency - up to 96%
- Output Current up to 1000 mA
- Output Voltage Accuracy in PWM Mode u00b11.5%
- Power Save Mode at Light Load Currents
- Typical 15-u03bcA Quiescent Current
- VIN Range From 2.3 V to 6.0V for Li-ion Batteries with Extended Voltage Range
- Voltage Positioning at Light Loads
Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 2.3V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 6Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 6V |
Switching Frequency | 2.25MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.015% |
Adjustable Output Voltage Min | 600mV |
Frequency | 2.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 6V |
Primary Input Voltage | 6V |
Supply Voltage Min | 2.3V |
Switch Output Current Isw Max | 1.4A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck DC/DC Converter |
Alternative Part Descriptions
- Conv DC-DC Single-OUT Step Down 6-Pin | RS Components
- IC, DC/DC CONVERTER VOLTAGE REG; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes | Newark Electronics
- 2.25MHz 1A Step-Down Converter in 2x2mm SON Package | Texas Instruments
- DC/DC Converter [Texas Instruments] TPS62290DRVT DC/DC Converter | Distrelec