Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.05mV |
Input Voltage Max | 6V |
DC / DC Converter IC Case | USON |
No. of Pins | 6Pins |
Output Current | 500mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package | Texas Instruments |
Dc/Dc Conv, Buck, 2Mhz, Uson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62237DRYR .?
Additional datasheets, footprints and schematics for TPS62237DRYR . are listed on our Part Details page. You can also find images and similar parts to TPS62237DRYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62237DRYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62237DRYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62237DRYR . fall under?
The TPS62237DRYR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62237DRYR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62237DRYR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62237DRYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62237DRYR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62237DRYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62237DRYR . often in real-time on the comparison pages.
What if I can't find stock of TPS62237DRYR .?
You can fill out our help required form which you can use to request a quote for TPS62237DRYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.