Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
30
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS62230 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Eval Board TPS62230 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2MHz/3MHz Switch Frequency Upto 94% Efficiency Vin 2.05V-6V High PSRR Forced PWM Mode Operation |
Evaluation Module for TPS62230, TPS62231, TPS62232 Ultra Small Step Down Converter 1.2V, 1.8V, 2.5V | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62230EVM-574?
Additional datasheets, footprints and schematics for TPS62230EVM-574 are listed on our Part Details page. You can also find images and similar parts to TPS62230EVM-574 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62230EVM-574 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62230EVM-574 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62230EVM-574 fall under?
The TPS62230EVM-574 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS62230EVM-574 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62230EVM-574 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62230EVM-574 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62230EVM-574 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS62230EVM-574.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62230EVM-574 often in real-time on the comparison pages.
What if I can't find stock of TPS62230EVM-574?
You can fill out our help required form which you can use to request a quote for TPS62230EVM-574 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.