Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 300mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 62203 |
Frequency | 1000kHz |
IC Generic Number | 62203 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3.3V |
Primary Input Voltage | 6V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 0.67A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching Step Down (Buck) |
3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 | Texas Instruments |
Conv DC-DC Single-OUT Step Down 5-Pin | RS |
Buck Converter, 0.3A 3.3V, 62203 | Newark Electronics |
BUCK CONVERTER, 0.3A 3.3V, 62203 | element14 |
Where can I find additional details, specifications and documents for a TPS62203DBVT .?
Additional datasheets, footprints and schematics for TPS62203DBVT . are listed on our Part Details page. You can also find images and similar parts to TPS62203DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62203DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62203DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62203DBVT . fall under?
The TPS62203DBVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62203DBVT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62203DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62203DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62203DBVT . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS62203DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62203DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS62203DBVT .?
You can fill out our help required form which you can use to request a quote for TPS62203DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.