| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Topology | Synchronous Buck (Step Down) |
|---|---|
| Input Voltage Min | 4.75V |
| Input Voltage Max | 28V |
| DC / DC Converter IC Case | WSON |
| No. of Pins | 10Pins |
| Output Current | 500mA |
| Output Voltage Nom. | 3.3V |
| Switching Frequency | 1MHz |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| No. of Outputs | 1Outputs |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Voltage | 3.3V |
| Primary Input Voltage | 28V |
| PMIC | TME |
| Texas Instruments,TPS62177DQCT,IC,DC-DC | RS |
| Dc-Dc Conv, Buck, 1Mhz, 0.5A, Wson-10 | Newark Electronics |
| DC-DC CONV, BUCK, 1MHZ, 0.5A, WSON-10 | element14 |
Where can I find additional details, specifications and documents for a TPS62177DQCT .?
Additional datasheets, footprints and schematics for TPS62177DQCT . are listed on our Part Details page. You can also find images and similar parts to TPS62177DQCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62177DQCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62177DQCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62177DQCT . fall under?
The TPS62177DQCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62177DQCT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62177DQCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62177DQCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62177DQCT . have stock available?
Authorised distributors including TME, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TPS62177DQCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62177DQCT . often in real-time on the comparison pages.
What if I can't find stock of TPS62177DQCT .?
You can fill out our help required form which you can use to request a quote for TPS62177DQCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.