Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 10Pins |
Output Current | 500mA |
Output Voltage Min | 1V |
Output Voltage Max | 6V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
28V, 0.5A Step-Down Converter with SNOOZE Mode | Texas Instruments |
Switch Volt Regulator, TPS62177DQCR | RS |
Dc/Dc Conv, Sync Buck, 1Mhz, Wson-10 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, WSON-10 | element14 |
Step-Down Switching Regulator, 0.8A, Vin 4.75÷28V, Vout 3.3V, 1MHz | Micros |
Where can I find additional details, specifications and documents for a TPS62177DQCR .?
Additional datasheets, footprints and schematics for TPS62177DQCR . are listed on our Part Details page. You can also find images and similar parts to TPS62177DQCR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62177DQCR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62177DQCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62177DQCR . fall under?
The TPS62177DQCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62177DQCR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62177DQCR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62177DQCR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62177DQCR . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62177DQCR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62177DQCR . often in real-time on the comparison pages.
What if I can't find stock of TPS62177DQCR .?
You can fill out our help required form which you can use to request a quote for TPS62177DQCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.