Prices starting from US$0.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.95 |
1,950
|
Buy Now | |
Texas Instruments | US$0.47 |
127,564
|
Buy Now | |
Micros | US$0.43 |
2,960
|
Buy Now | |
element14 | US$0.69 |
2,469
|
Buy Now | |
Farnell | US$0.68 |
2,469
|
Buy Now | |
Newark Electronics | US$1.37 |
2,463
|
Buy Now | |
Transfer Multisort Elektronik | US$0.97 |
115
|
Buy Now | |
Kruse | - |
240
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 10Pins |
Output Current | 500mA |
Output Voltage Min | 1V |
Output Voltage Max | 6V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
28V, 0.5A Step-Down Converter with SNOOZE Mode | Texas Instruments |
Conv DC-DC 4.75V to 28V Synchronous Step Down Single-Out 1V to 6V 0.5A | Micros |
DC/DC CONV, SYNC BUCK, 1MHZ, WSON-10 | element14 |
Dc/Dc Conv, Sync Buck, 1Mhz, Wson-10 | Newark Electronics |
Switch Volt Regulator, TPS62175DQCR | RS |
IC: PMIC | Transfer Multisort Elektronik |
Conv DC-DC 4.75V to 28V Synchronous Step Down Sing | Kruse |
Where can I find additional details, specifications and documents for a TPS62175DQCR .?
Additional datasheets, footprints and schematics for TPS62175DQCR . are listed on our Part Details page. You can also find images and similar parts to TPS62175DQCR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62175DQCR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62175DQCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62175DQCR . fall under?
The TPS62175DQCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62175DQCR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62175DQCR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62175DQCR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62175DQCR . have stock available?
Authorised distributors including Texas Instruments, Micros, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS62175DQCR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62175DQCR . often in real-time on the comparison pages.
What if I can't find stock of TPS62175DQCR .?
You can fill out our help required form which you can use to request a quote for TPS62175DQCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.