TPS62173DSGR . Part Information
Details for TPS62173DSGR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4200 |
10 | 1.0700 |
50 | 0.9750 |
100 | 0.8800 |
250 | 0.8200 |
Stock Information
Details
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 3V |
Input Voltage Max | 17V |
DC / DC Converter IC Case | WSON |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Nom. | 5V |
Switching Frequency | 2.25MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 2.25MHZ, WSON-8; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:5V; Switching Frequency:2.25MHz; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS62173DSGR .?
Additional datasheets, footprints and schematics for TPS62173DSGR . are listed in our Part Details tab. You can also find the TPS62173DSGR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62173DSGR . in the Pricing & Inventory tab next to part details. You can view TPS62173DSGR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62173DSGR . fall under?
The TPS62173DSGR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62173DSGR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62173DSGR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62173DSGR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS62173DSGR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS62173DSGR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62173DSGR . often in real-time on the comparison pages.
What if I can't find stock of TPS62173DSGR .?
You can fill out our help required form which you can use to request a quote for TPS62173DSGR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.